Marathon Special Products Terminal Block, Barrier, 10 Position, 18-4Awg; No. Of Rows Marathon Special Products 985-GP-10

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 18-4Awg; No. Of Rows Marathon Special Products - 87F5199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 18-4Awg; No. Of Rows Marathon Special Products
87F5199
Terminal Block, Barrier, 10 Position, 18-4Awg; No. Of Rows Marathon Special Products 87F5199
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5199
Product Name Terminal Block, Barrier, 10 Position, 18-4Awg; No. Of Rows Marathon Special Products
North American 18 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers