"
"
TERMINAL BLOCK, BARRIER, 12POS, 18-4AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:985GP; CONNECTOR MOUNTING:PANEL; PITCH SPACING:15.88MM; NO. OF. FREE 2 YEAR RADWELL WARRANTY
| Marathon Special Products | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 985GP12 | 48492904 |
| Product Name | Terminal Strip | Terminal Blk/Strip Wiring Dev |
| Mounting Options | Terminal Strip | Panel Mount |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |
| Operating Temperature | 150 C (302 F) |