Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
MARATHON SPECIAL PRODUCTS
EPBCD45-2 -- MRTH DISTRIBUTION BLOCK
Marathon Special Products
MRTH Distribution Block
EPBCD45-2
Description
Distribution Block, 2-P, 200A,Bx/Bx,
Galco Industrial Electronics
Done
Description
Distribution Block, 2-P, 200A,Bx/Bx,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
EPBCD45-2
MRTH Distribution Block
EPBCD45-2
Distribution Block, 2-P, 200A,Bx/Bx,
Distribution Block, 2-P, 200A,Bx/Bx,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Terminal Blocks
Product Number
EPBCD45-2
Product Name
MRTH Distribution Block
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
DB25 DIN-rail Wiring Board
ADAM-3925-AE
Specs
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2
suppliers
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4N-13D1-S
Specs
Mounting Options
PCB
# of Contacts
13
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3
suppliers
BlockMaster Electronics, Inc.
Pluggable Terminal Blocks
CSFXX001
Specs
Features
Terminal Plug; Stackable
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
WAGO
DIN Rail Terminal Blocks
2003-6646
Specs
Approvals
RoHS Compliant
View Details
2
suppliers