Marathon Special Products Terminal Strip 8TB02F

Description
" ONE PIECE, DOUBLE ROW TYPE 1.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 4 8TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 1.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 4 8TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 8TB02F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
8TB02F
Terminal Strip 8TB02F
" ONE PIECE, DOUBLE ROW TYPE 1.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 4 8TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 1.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/14
  • NUMBER OF CIRCUITS WITHOUT STUD 4
  • 8TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 8TB02F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details