Marathon Special Products Terminal Strip 699JJ210201

Description
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 699 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 699 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699JJ210201 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699JJ210201
Terminal Strip 699JJ210201
" ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 UNC STUD TERMINAL TYPE 1 CIRCUIT(S) KULKA. BRAND 699 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 1.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #6-32 UNC STUD TERMINAL TYPE
  • 1 CIRCUIT(S)
  • KULKA. BRAND
  • 699 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699JJ210201
Product Name Terminal Strip
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data