Marathon Special Products Midget Fuse Block 6CC30A1SQ

Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6CC30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6CC30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - 6CC30A1SQ - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
6CC30A1SQ
Midget Fuse Block 6CC30A1SQ
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6CC30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 1 POLE(S)
  • SCREW WITH QUICK CONNECT TERMINAL TYPE
  • CLASS CC FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON[R] BRAND
  • SCREW MATERIAL STEEL
  • 6CC30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6CC30A1SQ
Product Name Midget Fuse Block
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2233/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers