Marathon Special Products Terminal Strip 9TB02F

Description
" ONE PIECE, SINGLE ROW TYPE 1.48 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 1.48 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 9TB02F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
9TB02F
Terminal Strip 9TB02F
" ONE PIECE, SINGLE ROW TYPE 1.48 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 2 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 1.48 INCH L X 0.63 INCH W X 0.6 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 35 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 2 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/15
  • 9TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 9TB02F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers