Marathon Special Products Midget Fuse Block 6M30A2SPQ

Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6M30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6M30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - 6M30A2SPQ - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
6M30A2SPQ
Midget Fuse Block 6M30A2SPQ
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL 6M30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 2 POLE(S)
  • PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE
  • MIDGET FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON[R] BRAND
  • SCREW MATERIAL STEEL
  • 6M30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6M30A2SPQ
Product Name Midget Fuse Block
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Contact elements - Contact element EF - (N) - EF103.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details