Marathon Special Products Midget Fuse Block 6CC30A1BCU

Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6CC30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6CC30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - 6CC30A1BCU - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
6CC30A1BCU
Midget Fuse Block 6CC30A1BCU
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6CC30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS CC FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON. BRAND
  • LUG MATERIAL COPPER
  • 6CC30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6CC30A1BCU
Product Name Midget Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATH-255-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers