Marathon Special Products UL Power Fuse Block 6F30A2S

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6F30A2S - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6F30A2S
UL Power Fuse Block 6F30A2S
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 2 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6F30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6F30A2S
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Double Row Barrier Terminal Blocks - DG99-A-XXP-13-00A(H) - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Features QC Terminals and Jumpers
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers