Marathon Special Products UL Power Fuse Block 6R30A1BCU

Description
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6R30A MODEL "
Datasheet
Description
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6R30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6R30A1BCU - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6R30A1BCU
UL Power Fuse Block 6R30A1BCU
" BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6R30A MODEL "

"

  • BARRIER TYPE
  • PHENOLIC MATERIAL
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6R30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6R30A1BCU
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers