Marathon Special Products Terminal Strip 699JJ14

Description
" ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND 699 JJ MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND 699 JJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 699JJ14 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
699JJ14
Terminal Strip 699JJ14
" ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE GDI-30F HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 14 CIRCUIT(S) KULKA[R] BRAND 699 JJ MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 6.87 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
  • 16 TO 14 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • GDI-30F HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 14 CIRCUIT(S)
  • KULKA[R] BRAND
  • 699 JJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 699JJ14
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material GDI-30F
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details