Marathon Special Products UL Power Fuse Block 6T400A1B

Description
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 3/8 INCH BELLEVILLE WASHER 6T400A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 3/8 INCH BELLEVILLE WASHER 6T400A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6T400A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6T400A1B
UL Power Fuse Block 6T400A1B
" STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 3/8 INCH BELLEVILLE WASHER 6T400A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 400 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CONNECTOR MATERIAL ONE PIECE ALUMINUM
  • WITH INTEGRAL HEAT SINK, 3/8 INCH-16 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 3/8 INCH BELLEVILLE WASHER
  • 6T400A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6T400A1B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546119-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers