TERMINAL BLOCK, DINRAIL, 10AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 33M5170 |
| Product Name | Terminal Block, Dinrail, 10Awg; No. Of Positions Marathon Special Products |
| North American | 22 to 10 AWG |