Marathon Special ProductsMidget Fuse Block6M30A1BCU
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
1 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
1 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
1 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"