Marathon Special ProductsUL Power Fuse Block6R30A3BCU
Description
"
BARRIER TYPE
PHENOLIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS R FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
6R30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
BARRIER TYPE
PHENOLIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS R FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
6R30A MODEL
"
"
BARRIER TYPE
PHENOLIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS R FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
6R30A MODEL
"
"
BARRIER TYPE
PHENOLIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL 512, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS R FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
6R30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
6R30A3BCU
Product Name
UL Power Fuse Block
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark