"
ONE PIECE, SINGLE ROW TYPE
9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
LUG WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA[R] BRAND
699 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
LUG WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA[R] BRAND
699 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
LUG WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA[R] BRAND
699 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
LUG WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
20 CIRCUIT(S)
KULKA[R] BRAND
699 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
699JJZ20
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark