Marathon Special Products UL Power Fuse Block 6J30AEB

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6J30AEB - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6J30AEB
UL Power Fuse Block 6J30AEB
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • ADDER POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6J30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6J30AEB
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OULP-936-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details