Marathon Special Products UL Power Fuse Block 6F200A1BE

Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6F200A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6F200A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6F200A1BE - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6F200A1BE
UL Power Fuse Block 6F200A1BE
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM 6F200A MODEL "

"

  • BARRIER, STANDARD TYPE
  • POLYESTER MATERIAL
  • 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 200 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • 6F200A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6F200A1BE
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data