Marathon Special Products Terminal Strip 985GP09

Description
" ONE PIECE, DEAD FRONT TYPE 5.53 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 9 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 5.53 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 9 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 985GP09 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
985GP09
Terminal Strip 985GP09
" ONE PIECE, DEAD FRONT TYPE 5.53 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 9 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 5.53 INCH L X 1.25 INCH W X 1.13 INCH H SIZE
  • 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 85 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
  • 9 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 985 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 985GP09
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data