Marathon Special Products Terminal Strip 9TB04F

Description
" ONE PIECE, SINGLE ROW TYPE 2.37 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 2.37 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 9TB04F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
9TB04F
Terminal Strip 9TB04F
" ONE PIECE, SINGLE ROW TYPE 2.37 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 35 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 4 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/15 9TB MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 2.37 INCH L X 0.63 INCH W X 0.6 INCH H SIZE
  • 12 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 35 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 4 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/15
  • 9TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 9TB04F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers