Description
"
ONE PIECE, DOUBLE ROW TYPE
2.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
6 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/12
6TB MODEL
"