Marathon Special Products Midget Fuse Block 6M30A2BCU

Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6M30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6M30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - 6M30A2BCU - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
6M30A2BCU
Midget Fuse Block 6M30A2BCU
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL COPPER 6M30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 2 POLE(S)
  • BOX LUG TERMINAL TYPE
  • MIDGET FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON. BRAND
  • LUG MATERIAL COPPER
  • 6M30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6M30A2BCU
Product Name Midget Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C)
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 2
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.957 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Barrier Strips - 1-1546821-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Double-deck terminal block - Carrier terminal block - 2002-2961 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers