Marathon Special Products UL Power Fuse Block 6J30AESP

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6J30AESP - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6J30AESP
UL Power Fuse Block 6J30AESP
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • ADDER POLE(S)
  • PRESSURE SCREW TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6J30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6J30AESP
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers