Marathon Special Products Terminal Block, Barrier, 12 Position, 18-4Awg; No. Of Rows Marathon Special Products 985-GP-12

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 18-4Awg; No. Of Rows Marathon Special Products - 87F5205 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 18-4Awg; No. Of Rows Marathon Special Products
87F5205
Terminal Block, Barrier, 12 Position, 18-4Awg; No. Of Rows Marathon Special Products 87F5205
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5205
Product Name Terminal Block, Barrier, 12 Position, 18-4Awg; No. Of Rows Marathon Special Products
North American 18 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Component Terminal Block with Diode - 2001-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers