Marathon Special Products Terminal Strip 812GP3/4ST18

Description
" ONE PIECE, SINGLE ROW TYPE 11.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 11.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 812GP3/4ST18 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
812GP3/4ST18
Terminal Strip 812GP3/4ST18
" ONE PIECE, SINGLE ROW TYPE 11.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 18 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 11.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • HALF SOLDER WITH #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 18 CIRCUIT(S)
  • KULKA[R] BRAND
  • 812 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 812GP3/4ST18
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers