Marathon Special Products UL Power Fuse Block 6J30AES

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6J30AES - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6J30AES
UL Power Fuse Block 6J30AES
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • ADDER POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6J30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6J30AES
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Modular Terminal Blocks - 1-1437391-8 - TE Connectivity
Specs
Approvals Not EU RoHS Compliant
Operating Temperature 150 C (302 F)
# of Contacts 2
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers