Marathon Special Products Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| " DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC... | |
| " DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC... | |
| " DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC... | |
| " DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC... | |
| " DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC... | |
| " ONE PIECE TYPE 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 5.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.19 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.19 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.19 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.19 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.19 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 10.37 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.06 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.94 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.94 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.94 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.94 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.94 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.37 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 1000 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.81 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.81 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.81 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.81 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.25 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.69 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.12 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.56 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.56 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.56 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.56 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 5.56 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.44 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 1000 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.81 INCH W X 0.78 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.87 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.31 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 7.75 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.19 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.19 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.19 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.19 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.19 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 8.62 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.06 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.06 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.06 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.06 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.06 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.5 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.5 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.5 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.5 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12 AWG STRANDED (COPPER), 16 TO 10 AWG WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.12 INCH W X 0.53 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.12 INCH W X 0.967 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.12 INCH W X 1.155 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, DOUBLE ROW TYPE 9.94 INCH L X 1.12 INCH W X 1.17 INCH H SIZE 22 TO 12, 16 TO 10 AWG WIRE SIZE UL 508, UL... | |
| " ONE PIECE, SHORTING TYPE 3.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 3.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 4.5 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 5.06 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 5.75 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 6.38 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 8.25 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SHORTING TYPE 9 INCH L X 2 INCH W X 1.19 INCH H SIZE 16 TO 10 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.34 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.34 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.34 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.53 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.53 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.53 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.78 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.78 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.78 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.97 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.97 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 0.97 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.22 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.22 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.41 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.41 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.41 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.66 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.66 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.66 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.84 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.84 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.84 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.16 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.4 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.4 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.4 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.8 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.8 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 10.8 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.09 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.09 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.09 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.28 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.28 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.53 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.72 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.72 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.72 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.97 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.97 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.97 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.16 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.16 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.16 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.41 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.41 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.41 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.59 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.59 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.59 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.84 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.84 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 3.84 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.03 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.28 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.47 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.47 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.47 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.72 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.72 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.72 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.16 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.16 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.16 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.34 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.34 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.34 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.59 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.59 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.59 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.78 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.78 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 5.78 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.03 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.03 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.03 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.22 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.22 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.47 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.47 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.47 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.66 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.66 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.66 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.91 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.91 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 6.91 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.09 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.09 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.09 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.34 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.34 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.34 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.53 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.53 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.53 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.78 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.78 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.78 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.97 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.97 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 7.97 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.22 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.41 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.41 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.41 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.66 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.66 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.66 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.84 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.84 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 8.84 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.09 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.09 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.09 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.28 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.28 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.28 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.53 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.53 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.53 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.72 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.97 INCH L X 0.63 INCH W X 0.86 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.97 INCH L X 0.63 INCH W X 0.92 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " ONE PIECE, SINGLE ROW TYPE 9.97 INCH L X 0.63 INCH W X 1 INCH H SIZE 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE... | |
| " STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 12 CIRCUIT(S)... | |
| " STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 8 CIRCUIT(S)... | |
| " STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 9 CIRCUIT(S)... | |
| " STANDARD TYPE 18 TO 10 AWG WIRE SIZE CSA, CE APPROVAL 600 V VOLTAGE RATING 75 AMPERE CURRENT RATING 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 CIRCUIT(S)... | |
| " STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1451, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 665 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1452, CLEAR... | |
| " STANDARD TYPE 5.88 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1452,... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2280 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 665 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1453, CLEAR... | |
| " STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1453,... | |
| << Prev | Next >> |