Marathon Special Products Terminal Strip 812GP07

Description
" ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "
Datasheet
Description
" ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 812GP07 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
812GP07
Terminal Strip 812GP07
" ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE 7 CIRCUIT(S) KULKA[R] BRAND 812 GP MODEL "

"

  • ONE PIECE, SINGLE ROW TYPE
  • 4.91 INCH L X 0.75 INCH W X 0.72 INCH H SIZE
  • 14 TO 12 AWG WIRE SIZE
  • UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #8-32 X 0.31 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 7 CIRCUIT(S)
  • KULKA[R] BRAND
  • 812 GP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 812GP07
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data