Marathon Special ProductsMidget Fuse Block6CC30A3B
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
6CC30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
6CC30A MODEL
"
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
6CC30A MODEL
"
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS CC FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL TIN PLATED ALUMINUM
6CC30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
6CC30A3B
Product Name
Midget Fuse Block
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark