Marathon Special Products UL Power Fuse Block 6T200A3B

Description
" STANDARD TYPE PHENOLIC MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 5/16 INCH-18 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 5/16 INCH BELLEVILLE WASHER 6T200A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 5/16 INCH-18 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 5/16 INCH BELLEVILLE WASHER 6T200A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6T200A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6T200A3B
UL Power Fuse Block 6T200A3B
" STANDARD TYPE PHENOLIC MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 5/16 INCH-18 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 5/16 INCH BELLEVILLE WASHER 6T200A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 200 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CONNECTOR MATERIAL ONE PIECE ALUMINUM
  • WITH INTEGRAL HEAT SINK, 5/16 INCH-18 TPI X 3/4 INCH TIN PLATED HEX HEAD BOLT, 5/16 INCH BELLEVILLE WASHER
  • 6T200A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6T200A3B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details