Marathon Special Products UL Power Fuse Block 6F30A1S

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6F30A1S - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6F30A1S
UL Power Fuse Block 6F30A1S
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6F30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • 22 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 1 POLE(S)
  • SCREW TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6F30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6F30A1S
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details