Marathon Special Products Terminal Strip 985GP04

Description
" ONE PIECE, DEAD FRONT TYPE 2.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 2.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 985GP04 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
985GP04
Terminal Strip 985GP04
" ONE PIECE, DEAD FRONT TYPE 2.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 2.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE
  • 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 85 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 985 GP MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 68171852 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
68171852
Terminal Blk/Strip Wiring Dev 68171852
TERMINAL BLOCK, DEADFRONT TERMINAL BLOCK, 4 POSITION, 85 AMPS, 600 VOLTS AC/DC, BASE: PHENOLIC, WIRE RANGE: AWG #4-18. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DEADFRONT TERMINAL BLOCK, 4 POSITION, 85 AMPS, 600 VOLTS AC/DC, BASE: PHENOLIC, WIRE RANGE: AWG #4-18. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 985GP04 68171852
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2717 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers