Marathon Special Products UL Power Fuse Block 6T100A1B

Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6T100A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6T100A1B
UL Power Fuse Block 6T100A1B
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 14 TO 2/0 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CONNECTOR MATERIAL ONE PIECE ALUMINUM
  • WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER
  • 6T100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6T100A1B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9P2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2000-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers