Marathon Special ProductsMidget Fuse Block6M30A3SQ
Description
"
STANDARD TYPE
22 TO 10 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
SCREW WITH QUICK CONNECT TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
SCREW MATERIAL STEEL
6M30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
22 TO 10 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
SCREW WITH QUICK CONNECT TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
SCREW MATERIAL STEEL
6M30A MODEL
"
"
STANDARD TYPE
22 TO 10 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
SCREW WITH QUICK CONNECT TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
SCREW MATERIAL STEEL
6M30A MODEL
"