Marathon Special Products Terminal Strip 6TB10F

Description
" ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6TB10F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
6TB10F
Terminal Strip 6TB10F
" ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 10 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 10 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/12
  • 6TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6TB10F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details