Marathon Special Products UL Power Fuse Block 6J30A3B

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6J30A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6J30A3B
UL Power Fuse Block 6J30A3B
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6J30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS J FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6J30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6J30A3B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-115B-2-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details