Marathon Special Products Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products 985-GP-4

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products - 87F5196 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products
87F5196
Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products 87F5196
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5196
Product Name Terminal Block, Barrier, 4 Position, 18-4Awg; No. Of Rows Marathon Special Products
North American 18 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2206.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details