Marathon Special Products UL Power Fuse Block 6R400A3B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN 6R400A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN 6R400A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6R400A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6R400A3B
UL Power Fuse Block 6R400A3B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 400 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY WITH REJECT PIN 6R400A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 400 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • WITH REJECT PIN
  • 6R400A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6R400A3B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX09T - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers