Marathon Special Products Terminal Strip 8TB06F

Description
" ONE PIECE, DOUBLE ROW TYPE 3.13 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 12 8TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 3.13 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 12 8TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 8TB06F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
8TB06F
Terminal Strip 8TB06F
" ONE PIECE, DOUBLE ROW TYPE 3.13 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE 6 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/14 NUMBER OF CIRCUITS WITHOUT STUD 12 8TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 3.13 INCH L X 0.88 INCH W X 0.5 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 300 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #5-40 UNC-2A STUD TERMINAL TYPE
  • 6 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/14
  • NUMBER OF CIRCUITS WITHOUT STUD 12
  • 8TB MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 8TB06F
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Eurostyle Terminal Strips - PA08HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details