Marathon Special Products Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
" ADDER TYPE 1.82 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING...
" DOUBLE ROW TYPE 1.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC...
" DOUBLE ROW TYPE 1.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC...
" DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG STRANDED COPPER WIRE SIZE UL, CSA, CE APPROVAL 300 VAC/VDC...
" ONE PIECE, DEAD FRONT TYPE 0.95 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 1.43 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 1.69 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 1.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE...
" ONE PIECE, DEAD FRONT TYPE 1.9 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 2.38 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 2.5 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 2.5 INCH L X 1.38 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (COPPER, CE), 14 TO 4 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 2.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE...
" ONE PIECE, DEAD FRONT TYPE 2.85 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 3.33 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 3.38 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 3.8 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 3.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE...
" ONE PIECE, DEAD FRONT TYPE 3.88 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 4.25 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DEAD FRONT TYPE 4.28 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 4.75 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 5.23 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 5.7 INCH L X 1.01 INCH W X 0.83 INCH H SIZE 24 TO 10 AWG (CE), 24 TO 8 AWG WIRE SIZE UL...
" ONE PIECE, DEAD FRONT TYPE 6 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE...
" ONE PIECE, DOUBLE ROW TYPE 1.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.03 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.03 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.78 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 1.78 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.03 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.03 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.41 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.78 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 10.78 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.16 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.16 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.53 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.53 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.53 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.91 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.91 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 11.91 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.28 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.66 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 12.66 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.03 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.03 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.41 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.78 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 13.78 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 14.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 14.16 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 14.16 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.53 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.53 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.53 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 2.91 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.28 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 3.66 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.03 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.03 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.63 INCH L X 1.31 INCH W X 0.69 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE...
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 4.78 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.16 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.16 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.53 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.53 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.53 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 5.91 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.31 INCH W X 0.69 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE...
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 6.66 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.03 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.03 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.03 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.41 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.41 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.78 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.78 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 7.78 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.16 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.53 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.91 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.91 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 8.91 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.28 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.28 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.66 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.66 INCH L X 0.88 INCH W X 0.752 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, DOUBLE ROW TYPE 9.66 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE...
" ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40...
" ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40...
" ONE PIECE, SINGLE ROW TYPE 6.5 INCH L X 0.63 INCH W X 1 INCH H SIZE 12 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING 40...
" STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING...
" STANDARD TYPE 1.13 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING CC1421, CLEAR...
" STANDARD TYPE 1.13 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 150 AMPERE CURRENT RATING CC1421, CLEAR...
" STANDARD TYPE 1.13 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1421, CLEAR...
" STANDARD TYPE 1.13 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING CC1421, CLEAR...
" STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 1.94 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING CC1422, CLEAR...
" STANDARD TYPE 1.94 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 150 AMPERE CURRENT RATING CC1422, CLEAR...
" STANDARD TYPE 1.94 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1422, CLEAR...
" STANDARD TYPE 1.94 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING CC1422, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.94 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1431, CLEAR...
" STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 510 AMPERE CURRENT RATING...
" STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 2.1 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.28 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1441, CLEAR...
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 2.74 INCH L X 2.29 INCH W X 1.52 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 60 AMPERE CURRENT RATING 125 DEG...
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 115 AMPERE CURRENT RATING CC1423, CLEAR...
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 150 AMPERE CURRENT RATING CC1423, CLEAR...
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1423, CLEAR...
" STANDARD TYPE 2.75 INCH L X 2.87 INCH W X 1.78 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING CC1423, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 665 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING CC1451, CLEAR...
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA, CE APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1451,...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 3.47 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1432, CLEAR...
" STANDARD TYPE 4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1402, CLEAR...
" STANDARD TYPE 4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1402, CLEAR...
" STANDARD TYPE 4.13 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CC1402, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1442, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5 INCH L X 4 INCH W X 2.61 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1433, CLEAR...
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING...
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING...
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING...
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 510 AMPERE CURRENT RATING...
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1403, CLEAR...
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 255 AMPERE CURRENT RATING CC1403, CLEAR...
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CC1403, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING CC1443, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING CC1443, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1443, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CC1443, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING CC1443, CLEAR...
" STANDARD TYPE 6.04 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING CC1443, CLEAR...
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE TIN PLATED ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING HINGED...

Next >>