Marathon Special ProductsMidget Fuse Block6M30A3BCU
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"
"
STANDARD TYPE
14 TO 6 AWG (COPPER) WIRE SIZE
CSA, CE APPROVAL
THERMOPLASTIC BODY MATERIAL
3 POLE(S)
BOX LUG TERMINAL TYPE
MIDGET FUSE TYPE
30 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
TIN PLATED COPPER ALLOY CLIP TYPE
MARATHON. BRAND
LUG MATERIAL COPPER
6M30A MODEL
"
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated