Marathon Special Products UL Power Fuse Block 6T30A3SP

Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6T30A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6T30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6T30A3SP - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6T30A3SP
UL Power Fuse Block 6T30A3SP
" STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY 6T30A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • PRESSURE SCREW TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • 6T30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6T30A3SP
Product Name UL Power Fuse Block
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Screwless Terminal Blocks - MCQXXP001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers