Marathon Special Products Terminal Strip 985GP03

Description
" ONE PIECE, DEAD FRONT TYPE 1.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 1.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 985GP03 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
985GP03
Terminal Strip 985GP03
" ONE PIECE, DEAD FRONT TYPE 1.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 85 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE 3 CIRCUIT(S) MARATHON[R] BRAND 985 GP MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 1.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE
  • 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 85 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • TUBULAR WIRE CLAMP WITH SCREW TERMINAL TYPE
  • 3 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 985 GP MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 68171847 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
68171847
Terminal Blk/Strip Wiring Dev 68171847
TERMINAL BLOCK, HEAVY DUTY DEADFRONT, 3P, 85A, 600 AC/DC, 985 GP SERIES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, HEAVY DUTY DEADFRONT, 3P, 85A, 600 AC/DC, 985 GP SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 985GP03 68171847
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7797-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.205 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers