C&K Components Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27
Product Name Notes
Features/Benefits Sealed against solder and cleaning process contaminants ESD protection available Thru-hole and surface mount models Compact size and small footprint save PCB space RoHS compliant models available Typical Applications...
Features/Benefits Sealed against solder and cleaning process contaminants ESD Resistance—all actuator options Rocker, case & bushing UL 94V-0 RoHS compliant Typical Applications Telecommunications Instrumentation Computers & peripherals
Features/Benefits Sealed against solder and cleaning process contaminants Rocker, bushing & case—UL 94V-0 Small footprint—saves space RoHS compliant Typical Applications Telecommunications Instrumentation Computers & peripherals
Features/Benefits Sealed against solder and cleaning process contaminants UL 94V-0 Nylon case and bushing Multi-positions ESD protection available RoHS compliant models available Typical Applications Telecommunications Instrumentation Medical equipment
Features/Benefits Sealed against solder and cleaning process contaminants Ultraminiature size, smallest footprint available Thru-hole and surface mount models High temperature materials (UL 94V-0) RoHS compliant and compatible Typical Applications Hand-held...

<< Prev Next >>