Toggle Switch SPDT Through Hole
TOGGLE SWITCH, SPDT, 20VAC/VDC; Switch Operation:On-None-On
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 0.4VA 20V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN11050-ND | GT11MV3BE | 35AH0532 | GT11MV3BE | GT11MV3BE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 20Vac/vdc; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |