C&K Components Toggle Switches PT202SSQ

Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN12192-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN12192-ND
Toggle Switches CKN12192-ND
Toggle Switch DPST Panel Mount

Toggle Switch DPST Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 1157013-PT202SSQ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1157013-PT202SSQ
Switches - Toggle Switches 1157013-PT202SSQ
Win Source Part Number: 1157013-PT202SSQ Category: Switches>Toggle Switches Series: PT Termination Style: Screw Terminal Package: Tray Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Actuator Material: Stainless Steel Voltage Rating - AC: 277 V Voltage Rating - DC: 28 V Standard Package: 20 Panel Cutout Dimensions: Circular - 12.40mm Dia Circuit: DPST Switch Function: On-Off Actuator Type: Standard Round Actuator Length: 17.20mm Electrical Life: 10,000 Cycles Illumination: Non-Illuminated Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: CKN12192,2266-PT202S SQ Base Product Number: PT202S

Win Source Part Number: 1157013-PT202SSQ
Category: Switches>Toggle Switches
Series: PT
Termination Style: Screw Terminal
Package: Tray
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Actuator Material: Stainless Steel
Voltage Rating - AC: 277 V
Voltage Rating - DC: 28 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 12.40mm Dia
Circuit: DPST
Switch Function: On-Off
Actuator Type: Standard Round
Actuator Length: 17.20mm
Electrical Life: 10,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN12192,2266-PT202SSQ
Base Product Number: PT202S

Buy Now Datasheet
Toggle Switches - PT202SSQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT202SSQ
Toggle Switches PT202SSQ
Toggle Switches DP, On-None-Off Screw Terminal

Toggle Switches DP, On-None-Off Screw Terminal

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
PT202SSQ
Switches - Toggle Switches PT202SSQ
SWITCH PT202S TOGGLE

SWITCH PT202S TOGGLE

Supplier's Site
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components - 99AC9480 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components
99AC9480
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components 99AC9480
TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-None-Of f; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-None-Off; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN12192-ND 1157013-PT202SSQ PT202SSQ PT202SSQ 99AC9480
Product Name Toggle Switches Switches - Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw DPST Double Pole, Double Throw Double Pole, Single Throw; DPST Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2532788-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details