C&K Components Toggle Switches PT203SSQ

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN12195-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN12195-ND
Toggle Switches CKN12195-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - PT203SSQ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
PT203SSQ
Toggle Switches PT203SSQ
Toggle Switches DP, On-Off-On Screw Terminal

Toggle Switches DP, On-Off-On Screw Terminal

Buy Now Datasheet
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components - 99AC9483 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components
99AC9483
Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components 99AC9483
TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 15A, 28VDC, PANEL; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:PT Series; Contact Current Max:15A; Switch Mounting:Panel; Contact Voltage AC Nom:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number CKN12195-ND PT203SSQ 99AC9483
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdt, 15A, 28Vdc, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1825137-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details