Toggle Switch SPDT Through Hole
Win Source Part Number: 1220285-ET01SD1CBE
Category: Switches>Toggle Switches
Series: ET
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP57 - Dust Protected, Waterproof
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 10.16mm
Electrical Life: 60,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: CKN1071,*ET01SD1CBE
Base Product Number: ET01
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
TOGGLE SW, SPDT, 0.4VA, 20V, THT; Switch Operation:On-None-On
Toggle Switches SPDT ON-ON PC MOUNT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1071-ND | 1220285-ET01SD1CBE | ET01SD1CBE | 82AC2838 | ET01SD1CBE |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 0.4Va, 20V, Tht; Switch Operation C&k Components | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |