Manufacturer: C&K Components
Win Source Part Number: 1172774-ET01MD1SAPE
Manufacturer Homepage: www.ck-components.co
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
Toggle Switch SPDT Surface Mount, Right Angle
TOGGLE SW, SPDT, 0.4VA, 20V, SMD; Switch Operation:On-None-On
Toggle Switches ON None ON SPDT 20VAC 20VDC 0.4W
SWITCH TOGGLE SPDT 0.4VA 20V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1172774-ET01MD1SAPE | CKN9114TR-ND | 34AH9462 | ET01MD1SAPE | ET01MD1SAPE |
| Product Name | Toggle Switches - ET01MD1SAPE | Toggle Switches | Toggle Sw, Spdt, 0.4Va, 20V, Smd; Switch Operation C&k Components | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ||||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |